RS Components, Ltd. Rubber Sheets 5063141

Description
RS PRO 506-3141 Rubber Sheet
Request a Quote
Description
RS PRO 506-3141 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063141
Rubber Sheets 5063141
RS PRO 506-3141 Rubber Sheet

RS PRO 506-3141 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063141
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1853265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.2362 inch (6 mm)
View Details
Rubber Sheets - 2027909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Rubber Sheets - 5063090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 7.87E-4 inch (0.0200 mm)
View Details