1" T-Ported 3-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8P3TDAPVC-1 |
| Product Name | 1" T-Ported 3-Way, PVC Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 1.00 inch (25.40 mm) |