Clippard #10-32 to 1/8” ID Hose Swivel ST0-3003

Description
#10-32 to 1/8" ID Hose Swivel
Request a Quote
Description
#10-32 to 1/8" ID Hose Swivel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST0-3003 is a #10-32 male swivel fitting with two barb outlets, each rated for 3/32" ID hose. It has a 5/16" hex drive, an overall length of 0.578" for dimension A, and a total reach of 0.801" for dimension R. The fitting features electroless nickel plating and includes a nitrile gasket, not pre-installed. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ST0-3003 is a #10-32 male swivel fitting with two barb outlets, each rated for 3/32" ID hose. It has a 5/16" hex drive, an overall length of 0.578" for dimension A, and a total reach of 0.801" for dimension R. The fitting features electroless nickel plating and includes a nitrile gasket, not pre-installed. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
#10-32 to 1/8” ID Hose Swivel - ST0-3003 - Clippard
Cincinnati, OH, United States
#10-32 to 1/8” ID Hose Swivel
ST0-3003
#10-32 to 1/8” ID Hose Swivel ST0-3003
#10-32 to 1/8" ID Hose Swivel

#10-32 to 1/8" ID Hose Swivel

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number ST0-3003
Product Name #10-32 to 1/8” ID Hose Swivel
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT0-404 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Minimatic® Slip-On Fitting - X44-404 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers
Push-Quick Stack Elbow, 5/16”, 1/4” NPT - PQ-SE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details