The Minimatic® TT2-4 is a #10-32 male to dual barb fitting with 1/16" and 1/8" barb sizes, designed for use with Clippard urethane hose. It features a 1/4" square body, electroless nickel plating for corrosion resistance, and includes a Buna-N gasket. The fitting has dimensions of 0.500" in length (A) and 0.525" in radial distance (R). It is rated to hold at least the burst pressure of polyurethane hose and is not intended for constant rotation.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | TT2-4 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting |