Minimatic® universal barb fittings are brass electroless nickel-plated fittings designed for use with Clippard urethane hose, offering multiple barb sizes on a single Fitting with a #10-32 male thread. The UT0-4002 variant connects a 1/8" ID barb to a 1/16" ID barb, with a 5/16" hex body and an overall length of 0.344". A Buna-N o-ring is included and pre-installed for leak-free sealing. These fittings are intended for applications requiring orientation flexibility and are not designed for constant rotation. The design ensures a secure connection without requiring additional clamps and retains its appearance in high-moisture environments.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | UT0-4002 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting |