Beswick Engineering Co., Inc. Single Shut Off, Quick Disconnect - External Pin QDC-101-E_External

Description
External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick disconnect halves. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Compatible with both single shut off and no shut off internal QDC-101 connecting halves. QDC-101-E & QDC-102-E must be paired with a QDC-101-I or QDC-101-I-NS half for a complete quick disconnect assembly. The QDC-101-E series is NOT compatible with the QDC-101-DS double shut off series.
Request a Quote
Description
External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick disconnect halves. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Compatible with both single shut off and no shut off internal QDC-101 connecting halves. QDC-101-E & QDC-102-E must be paired with a QDC-101-I or QDC-101-I-NS half for a complete quick disconnect assembly. The QDC-101-E series is NOT compatible with the QDC-101-DS double shut off series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, Quick Disconnect - External Pin
QDC-101-E_External
Single Shut Off, Quick Disconnect - External Pin QDC-101-E_External
External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick disconnect halves. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Compatible with both single shut off and no shut off internal QDC-101 connecting halves. QDC-101-E & QDC-102-E must be paired with a QDC-101-I or QDC-101-I-NS half for a complete quick disconnect assembly. The QDC-101-E series is NOT compatible with the QDC-101-DS double shut off series.

External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick disconnect halves. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Compatible with both single shut off and no shut off internal QDC-101 connecting halves. QDC-101-E & QDC-102-E must be paired with a QDC-101-I or QDC-101-I-NS half for a complete quick disconnect assembly. The QDC-101-E series is NOT compatible with the QDC-101-DS double shut off series.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC-101-E_External
Product Name Single Shut Off, Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee - MTAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
10-32 Male Thread to M5 Female Thread Adapter - MEB-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M6 Male Thread to 10-32 Female Thread Elbow Adapter - M6LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; ENP Brass
View Details