HydraCheck Inc. TEMA System 100 Diagnostic Nipple

Description
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped with a dust cap. Use in conjunction with the TEMA System 100 Diagnostic Couplers. Compatible with older Volvo® and some Samsung® machines. Specifications: Fully sealed Maintenance-free Metal-to-metal seal Temperature Rating: -40°F to +230°F (-40°C to +110°C) Pressure Rating: 5800 PSI (400 bar)
Request a Quote
Description
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped with a dust cap. Use in conjunction with the TEMA System 100 Diagnostic Couplers. Compatible with older Volvo® and some Samsung® machines. Specifications: Fully sealed Maintenance-free Metal-to-metal seal Temperature Rating: -40°F to +230°F (-40°C to +110°C) Pressure Rating: 5800 PSI (400 bar)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMA System 100 Diagnostic Nipple -  - HydraCheck Inc.
Salt Lake City, UT, USA
TEMA System 100 Diagnostic Nipple
TEMA System 100 Diagnostic Nipple
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped with a dust cap. Use in conjunction with the TEMA System 100 Diagnostic Couplers. Compatible with older Volvo® and some Samsung® machines. Specifications: Fully sealed Maintenance-free Metal-to-metal seal Temperature Rating: -40°F to +230°F (-40°C to +110°C) Pressure Rating: 5800 PSI (400 bar)

Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped with a dust cap.

Use in conjunction with the TEMA System 100 Diagnostic Couplers. Compatible with older Volvo® and some Samsung® machines.

Specifications:

  • Fully sealed
  • Maintenance-free
  • Metal-to-metal seal
  • Temperature Rating: -40°F to +230°F (-40°C to +110°C)
  • Pressure Rating: 5800 PSI (400 bar)
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name TEMA System 100 Diagnostic Nipple
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel; Steel, Zinc/Nickel-Plated
View Details
Steel Test Point, M16x2 (Minimess) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; NPT, ORB, JIC, OFS, BSPP, BSPT
Material Steel
View Details
Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Nipple Fitting
Connection Type 1/8", 1/4" NPT; #4 ORB (7/16"), #6 ORB (9/16"), M10x1.25, M12x1.25, M14x1.5, G1/8 (1/8" BSPP), G1/4 (1/4" BSPP), R1/8 (1/8" BSPT), R1/4 (1/4" BSPT)
Material Steel
View Details