X22-202 is a four-port barb-to-barb fitting with 1/16" ID barbs on all ports, designed for use with Clippard urethane hose in pneumatic applications. It is electroless nickel-plated brass, with a length of 0.656" and a width of 0.670" between barb centers. The fitting holds to the burst pressure of polyurethane hose and requires no clamps for leak-free connections. It is marketed under the Minimatic line for compact, high-performance pneumatic systems.
1/16" ID Hose Cross Fitting
BARB CROSS FITTING, MINIATURE, 1/16 INCH BARB, PUSH TO CONNECT, QUICK FITTING, FOR USE WITH URETHANE HOSE, LEAK FREE CONNECTION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Pneumatic Fittings | Hose Fittings |
| Product Number | X22-202 | 51823745 |
| Product Name | Minimatic® Slip-On Fitting | Conduit/Fitting |
| Fitting Type | Hose Fitting; Cross 4-Way Fitting | Quick Coupler |