UT0-3003 is a #10-32 male universal barbed fitting with 1/16" and 3/32" inner diameter barbs, electroless nickel-plated, and includes a nitrile gasket. It has an overall length of 0.344" and a span of 0.800", with a 5/16" hex wrench size. The fitting is RoHS compliant and supplied in packs of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | UT0-3003 |
| Product Name | #10-32 to 1/16”-3/32” ID - Male Universal Branch Tees |
| Fitting Type | Hose Fitting |