Push-Quick run tee fitting with 5/32" tubing and 1/8" NPT thread, featuring a 7/16" hex size, 0.722" overall length, and 0.410" center-to-center distance. The fitting includes a green release button and is supplied with pre-applied sealant. Designed for push-in tubing connections.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-RT05P |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Tee Fitting |
| Connection Type | Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT |
| Material | Thermoplastic |