Beswick Engineering Co., Inc. Male to Female Thread, Straight Swivel Adapter SSF

Description
The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 100 psig, higher pressures can impede swivel motion. Material: 303 Stainless Steel body. Includes a 15-7 Stainless Steel clip not in the flow path. Effective Orifice: SSF-10E10I: 0.062"" (1.6mm) SSF-14E14I: 0.125"" (3.2mm) SSF-56E56I: 0.156"" (4mm) Features Our adapters feature captured O-Ring face seals for leak tight installation where applicable."
Request a Quote
Description
The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 100 psig, higher pressures can impede swivel motion. Material: 303 Stainless Steel body. Includes a 15-7 Stainless Steel clip not in the flow path. Effective Orifice: SSF-10E10I: 0.062"" (1.6mm) SSF-14E14I: 0.125"" (3.2mm) SSF-56E56I: 0.156"" (4mm) Features Our adapters feature captured O-Ring face seals for leak tight installation where applicable."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male to Female Thread, Straight Swivel Adapter - SSF - Beswick Engineering Co., Inc.
Greenland, NH, United States
Male to Female Thread, Straight Swivel Adapter
SSF
Male to Female Thread, Straight Swivel Adapter SSF
The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 100 psig, higher pressures can impede swivel motion. Material: 303 Stainless Steel body. Includes a 15-7 Stainless Steel clip not in the flow path. Effective Orifice: SSF-10E10I: 0.062"" (1.6mm) SSF-14E14I: 0.125"" (3.2mm) SSF-56E56I: 0.156"" (4mm) Features Our adapters feature captured O-Ring face seals for leak tight installation where applicable."

The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 100 psig, higher pressures can impede swivel motion. Material: 303 Stainless Steel body. Includes a 15-7 Stainless Steel clip not in the flow path. Effective Orifice: SSF-10E10I: 0.062"" (1.6mm) SSF-14E14I: 0.125"" (3.2mm) SSF-56E56I: 0.156"" (4mm) Features Our adapters feature captured O-Ring face seals for leak tight installation where applicable."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SSF
Product Name Male to Female Thread, Straight Swivel Adapter
Fitting Type Swivel Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 or 1/4-28 Male Thread to 10-32 Female Thread Tall Elbow Adapter - MLS-1420-10-TALL - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread, Round Head - MAS-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; ENP Brass
View Details