The 159001242 is a hydrostatic level and depth control sensor with a 1/2 inch male union connector, designed for use with 8900, 9900, and 9950 systems. It features a PVDF body with NPT threading, a fixed 10 m cable, and supports digital (S³L) output with a maximum operating pressure of 0.7 bar (10 psi) and a maximum cable length of 7.03 m (23 ft). Operating temperatures range from 15°C to 85°C (59°F to 185°F).
1/2 inch male union connector
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159001242 |
| Product Name | Measurement - Level - hydrostatic |
| Media Type | Liquid |