The 159001241 is a hydrostatic level measurement component with a digital (S³L) output, NPT connection, operating pressure of 3.4 bar (50 psi), and maximum cable length of 35.15 m (115 ft). It is designed for use with 8900, 9900, and 9950 systems, featuring a PVDF body with a 1/2 inch male union connector and fixed 10 m cable. The operating temperature range is 15°C to 85°C (59°F to 185°F).
1/2 inch male union connector
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159001241 |
| Product Name | Measurement - Level - hydrostatic |
| Media Type | Liquid |