Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMRA

Description
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.
Request a Quote Datasheet
Description
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYMRA
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMRA
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.

GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYMRA
Product Name All-In-One Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 94.49 inch (30 to 2400 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details