Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYSE-R

Description
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.
Request a Quote
Description
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-R is a high-performance linear displacement and level measurement probe with a detachable probe element and RS-422 differential output for noise immunity. It offers 16-bit analog resolution with the GYHC controller and minimum 1 µm resolution with digital controllers such as the GYDC-05. The probe operates up to 35 MPa with a temperature range of -20°C to +75°C, and meets IP67 environmental protection. Repeatability is ≤ ±0.001% FS, non-linearity is ≤ ±0.025% FS typical, and temperature drift is ≤ ±20 ppm FS/°C. The probe body has an M24xP1 thread with a Φ10 mm rod, and supports effective strokes from 15 to 7500 mm. It includes auto-calibration to adjust output differences when replacing probes. Vibration and shock resistance are rated at 15G (20-100 Hz) and 100G (2 msec) respectively.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-R is a high-performance linear displacement and level measurement probe with a detachable probe element and RS-422 differential output for noise immunity. It offers 16-bit analog resolution with the GYHC controller and minimum 1 µm resolution with digital controllers such as the GYDC-05. The probe operates up to 35 MPa with a temperature range of -20°C to +75°C, and meets IP67 environmental protection. Repeatability is ≤ ±0.001% FS, non-linearity is ≤ ±0.025% FS typical, and temperature drift is ≤ ±20 ppm FS/°C. The probe body has an M24xP1 thread with a Φ10 mm rod, and supports effective strokes from 15 to 7500 mm. It includes auto-calibration to adjust output differences when replacing probes. Vibration and shock resistance are rated at 15G (20-100 Hz) and 100G (2 msec) respectively.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYSE-R
High Performance Linear Displacement and Level Measurement Probe SANTEST GYSE-R
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.

Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYSE-R
Product Name High Performance Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.7874 to 78.74 inch (20 to 2000 mm)
Level Measurement Type Continuous Level
View Details