Shenzhen Milvent Technology Co., Limited New Type Quick Connector for Flexible Pipes MIL-QCFC-N

Description
New Type Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Request a Quote
Description
New Type Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
New Type Quick Connector for Flexible Pipes
MIL-QCFC-N
New Type Quick Connector for Flexible Pipes MIL-QCFC-N
New Type Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.

New Type Quick Connector for Flexible Pipes

  • Product details

    Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIL-QCFC-N
Product Name New Type Quick Connector for Flexible Pipes
Material Polyethylene (PE) or HDPE
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details