RS Components, Ltd. Conduit Fittings 2149575

Description
NPB LT M20 Fixed 90 Deg Elbow 20mm
Request a Quote
Description
NPB LT M20 Fixed 90 Deg Elbow 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149575
Conduit Fittings 2149575
NPB LT M20 Fixed 90 Deg Elbow 20mm

NPB LT M20 Fixed 90 Deg Elbow 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149575
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details