Shenzhen Milvent Technology Co., Limited DA 284 IP66 PRESSURE COMPENSATION DEVICE MIV-DA284

Description
MIV-DA 284 IP66 PRESSURE COMPENSATION DEVICE High Temperature change will have big Pressure Differece internal the cabinet. Under a negative or patical vacuum condition, the dust, humidity can pass the cabinet door seal and threat to the electronics. Humidity air become condensation after temperature cooling down and the liquid condensation will damage the PCB electronics. Huimdity Air cannot escape out the encolsure. Milvent MIV-DA284 is easy to install and provides pressure compensation and release the pressure inside enclosure and keep IP66, IP67(other sizes),IP68. And allows the humidity to escape out the enclosure but not allows dust and water to entry the enclosure.
Request a Quote
Description
MIV-DA 284 IP66 PRESSURE COMPENSATION DEVICE High Temperature change will have big Pressure Differece internal the cabinet. Under a negative or patical vacuum condition, the dust, humidity can pass the cabinet door seal and threat to the electronics. Humidity air become condensation after temperature cooling down and the liquid condensation will damage the PCB electronics. Huimdity Air cannot escape out the encolsure. Milvent MIV-DA284 is easy to install and provides pressure compensation and release the pressure inside enclosure and keep IP66, IP67(other sizes),IP68. And allows the humidity to escape out the enclosure but not allows dust and water to entry the enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
DA 284 IP66 PRESSURE COMPENSATION DEVICE
MIV-DA284
DA 284 IP66 PRESSURE COMPENSATION DEVICE MIV-DA284
MIV-DA 284 IP66 PRESSURE COMPENSATION DEVICE High Temperature change will have big Pressure Differece internal the cabinet. Under a negative or patical vacuum condition, the dust, humidity can pass the cabinet door seal and threat to the electronics. Humidity air become condensation after temperature cooling down and the liquid condensation will damage the PCB electronics. Huimdity Air cannot escape out the encolsure. Milvent MIV-DA284 is easy to install and provides pressure compensation and release the pressure inside enclosure and keep IP66, IP67(other sizes),IP68. And allows the humidity to escape out the enclosure but not allows dust and water to entry the enclosure.

MIV-DA 284 IP66 PRESSURE COMPENSATION DEVICE

High Temperature change will have big Pressure Differece internal the cabinet.

Under a negative or patical vacuum condition, the dust, humidity can pass the cabinet door seal and threat to the electronics.

Humidity air become condensation after temperature cooling down and the liquid condensation will damage the PCB electronics. Huimdity Air cannot escape out the encolsure.

Milvent MIV-DA284 is easy to install and provides pressure compensation and release the pressure inside enclosure and keep IP66, IP67(other sizes),IP68. And allows the humidity to escape out the enclosure but not allows dust and water to entry the enclosure.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIV-DA284
Product Name DA 284 IP66 PRESSURE COMPENSATION DEVICE
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details