RS Components, Ltd. Conduit Fittings 8725940

Description
Conduit fitting external IP54 12mm M16
Request a Quote
Description
Conduit fitting external IP54 12mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725940
Conduit Fittings 8725940
Conduit fitting external IP54 12mm M16

Conduit fitting external IP54 12mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725940
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details