The DC-24 is a low-profile, modular automatic guided cart designed for tunneling under and transporting carts up to 10,000 lbs. capacity, using a tape-free and target-free inertial navigation system. It features a 2.5 kW AC drive motor, a 24-volt electrical system with two 12V, 332 Ah maintenance-free TPPL batteries offering 8 hours of operation on a standard duty cycle, and a steel frame structure. The cart has a turning radius of approximately 3 feet, ±1 inch longitudinal and lateral positioning accuracy, and operates at up to 200 fpm with programmable speed ranges. It includes multi-range safety-rated laser sensors, WiFi and RF communications, and supports pendant control for manual operation. The unit weighs approximately 1,500 lbs. empty and uses a fail-safe electric brake.
| Savant Automation, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | DC-24 |
| Product Name | Automatic Guided Cart |
| Cart / Truck Type | AGV Cart |