RS Components, Ltd. Platform Trolleys 2924093

Description
1end firm load platform truck,1000x700mm
Request a Quote
Description
1end firm load platform truck,1000x700mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 2924093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
2924093
Platform Trolleys 2924093
1end firm load platform truck,1000x700mm

1end firm load platform truck,1000x700mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2924093
Product Name Platform Trolleys
Capacity 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 3303740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 22 inch (570 mm)
View Details
Trolleys - 6693752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Length 34 inch (866 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 1038688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
View Details
Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details