U.S. Plastic Corporation Cast Nylon 6 Blue Rod 47569

Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.
Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
Cast Nylon 6 Blue Rod - 47569 - U.S. Plastic Corporation
Lima, OH, USA
Cast Nylon 6 Blue Rod
47569
Cast Nylon 6 Blue Rod 47569
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47569
Product Name Cast Nylon 6 Blue Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Autoflex EB -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details