RS Components, Ltd. Plastic Rods 4386314

Description
Grey PVC rod stock,1m L 50mm dia
Request a Quote
Description
Grey PVC rod stock,1m L 50mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386314
Plastic Rods 4386314
Grey PVC rod stock,1m L 50mm dia

Grey PVC rod stock,1m L 50mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386314
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2577287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.77 inch (45 mm)
View Details
Plastic Sheets - 4083879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 205544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 2820244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details