Pexco Fence Privacy -Top Lock

Description
The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with circular, notched-out holes located near the top of the slat, which accept a flexible locking channel Locking system insures a clean, straight edge at the top of the fence, further enhancing its appearance Standard Heights: 4, 5, 6, 7, 8, 10 and 12 feet Special heights available upon request Slat Length: 2′ shorter than the overall height of the fence Flexible, top-locking channel Channel is also available in a continuous 200-foot reel for larger jobs Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet
Description
The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with circular, notched-out holes located near the top of the slat, which accept a flexible locking channel Locking system insures a clean, straight edge at the top of the fence, further enhancing its appearance Standard Heights: 4, 5, 6, 7, 8, 10 and 12 feet Special heights available upon request Slat Length: 2′ shorter than the overall height of the fence Flexible, top-locking channel Channel is also available in a continuous 200-foot reel for larger jobs Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fence Privacy -Top Lock -  - Pexco
Alpharetta, GA, United States
Fence Privacy -Top Lock
Fence Privacy -Top Lock
The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with circular, notched-out holes located near the top of the slat, which accept a flexible locking channel Locking system insures a clean, straight edge at the top of the fence, further enhancing its appearance Standard Heights: 4, 5, 6, 7, 8, 10 and 12 feet Special heights available upon request Slat Length: 2′ shorter than the overall height of the fence Flexible, top-locking channel Channel is also available in a continuous 200-foot reel for larger jobs Wind load and privacy factor approximately 75% 25-year limited warranty

The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence.

Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.

Features and Benefits

  • Flat-tubular in shape, with circular, notched-out holes located near the top of the slat, which accept a flexible locking channel
  • Locking system insures a clean, straight edge at the top of the fence, further enhancing its appearance
  • Standard Heights: 4, 5, 6, 7, 8, 10 and 12 feet
  • Special heights available upon request
  • Slat Length: 2″ shorter than the overall height of the fence
  • Flexible, top-locking channel
  • Channel is also available in a continuous 200-foot reel for larger jobs
  • Wind load and privacy factor approximately 75%
  • 25-year limited warranty
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Fence Privacy -Top Lock
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
Length 48 to 144 inch (1219 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details