RS Components, Ltd. Plastic Sheets 2035346

Description
RS PRO PAX A3 1.6mm Plastic Sheet
Request a Quote
Description
RS PRO PAX A3 1.6mm Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2035346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2035346
Plastic Sheets 2035346
RS PRO PAX A3 1.6mm Plastic Sheet

RS PRO PAX A3 1.6mm Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2035346
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 4.72 inch (120 mm)
View Details
Plastic Sheets - 3257209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 8099691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details
Rubber Sheets - 205449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details