RS Components, Ltd. Plastic Rods 4386443

Description
Polycarbonate rod,1000mm L 10mm dia
Request a Quote
Description
Polycarbonate rod,1000mm L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386443
Plastic Rods 4386443
Polycarbonate rod,1000mm L 10mm dia

Polycarbonate rod,1000mm L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386443
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.0394 inch (1 mm)
View Details
Plastic Rods - 636329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.0945 inch (2.4 mm)
View Details
Plastic Sheets - 137641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 514619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 4.92 inch (125 mm)
View Details