U.S. Plastic Corporation Galvanized Steel Pipe Hangers 44328

Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.
Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Steel Pipe Hangers - 44328 - U.S. Plastic Corporation
Lima, OH, USA
Galvanized Steel Pipe Hangers
44328
Galvanized Steel Pipe Hangers 44328
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number 44328
Product Name Galvanized Steel Pipe Hangers
Pipe Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Channel Conduit/Cable Clamp - PS 034M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.12 inch (53.97 mm)
View Details
Conduit Hanger - CD2.5B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details