Pentair, Inc. Conduit Hanger CD2.5B

Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH "
Datasheet
Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2.5B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2.5B
Conduit Hanger CD2.5B
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH "

"

  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT WITH BUILT-IN NUT INSTALLATION
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY
  • 1-1/4 INCH EMT/PIPE CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.22 TO 1.51 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2.5B
Product Name Conduit Hanger
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - G100 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
View Details
Conduit Hanger - CD4B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit Hanger - 8S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details