RS Components, Ltd. Plastic Rods 2820531

Description
Opaque polyester rod stock,1m L 40mm dia
Request a Quote
Description
Opaque polyester rod stock,1m L 40mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820531
Plastic Rods 2820531
Opaque polyester rod stock,1m L 40mm dia

Opaque polyester rod stock,1m L 40mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820531
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 4083964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
Rubber Sheets - 205560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 1969893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 0.9843 inch (25 mm)
View Details