CPP 350 PE - INDUSTRIAL PALLET - MULTI-TRIP
CABKA North America, Inc.
CPP 350 PE - Industrial pallet - Multi-Trip
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 18 pallets = 6 feet height
No sirex treatment required
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
-
CABKA North America, Inc.
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 18 pallets = 6 feet height
No sirex treatment required
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
Suppliers
CPP 350 PE - Industrial pallet - Multi-Trip
Cost effective
Light weight and low height
Reduces freight costs by volume: 18 pallets = 6 feet height
No sirex treatment required
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
- Cost effective
- Light weight and low height
- Reduces freight costs by volume: 18 pallets = 6 feet height
- No sirex treatment required
- Easy and safe to handle
- Resistant to insects, bacteria and fungi
- Environmentally friendly product of 100% recycled plastic, completely recyclable
Supplier's Site
Technical Specifications
|
Product Category
|
Pallets |
|
Product Name
|
CPP 350 PE - Industrial pallet - Multi-Trip |
|
Size
|
40"x48"
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
26" W x 30.38" L x 5.75" H
Pallet Weight
29 lbs (13.15 kg)
Plastic
Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
Size
45"x48"
Pallet Weight
50 lbs (22.68 kg)
Top Deck Configuration
A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details
Modern Equipment Co., Inc.
Pallet Jack Entry
Two-way pallet jack entry.
Material
Steel
Custom Application
Holds 4-8 Nine Inch Diameter Cylinders
View Details
CABKA North America, Inc.
Size
45"x45"
Pallet Weight
25.5 lbs (11.56 kg)
Pallet Jack Entry
Four-way pallet jack entry.
View Details