RS Components, Ltd. Rubber Sheets 205559

Description
RS PRO 1059793 Rubber Sheet
Request a Quote
Description
RS PRO 1059793 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205559
Rubber Sheets 205559
RS PRO 1059793 Rubber Sheet

RS PRO 1059793 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205559
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4083740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 2820648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Sheets - 1935430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0591 inch (1.5 mm)
View Details