Clippard Minimatic® Slip-On Fitting TT4-4

Description
#10-32 to 1/8" ID Hose "T" Fitting
Request a Quote
Description
#10-32 to 1/8" ID Hose "T" Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Minimatic® TT4-4 is a #10-32 male to 1/8" ID barb "T" fitting, with two 1/8" barbs and one 1/8" barb, made of electroless nickel-plated brass. It features a 1/4" square body, with overall length of 0.593" and a distance between barbs of 0.538". The fitting includes a Buna-N gasket not installed, and is designed for use with Clippard urethane hose, providing a leak-free connection without additional clamps. The fitting is not intended for constant rotation and requires no more than 9 inch-pounds of torque for sealing.

Datasheet Summary
Powered by GS/AI

Minimatic® TT4-4 is a #10-32 male to 1/8" ID barb "T" fitting, with two 1/8" barbs and one 1/8" barb, made of electroless nickel-plated brass. It features a 1/4" square body, with overall length of 0.593" and a distance between barbs of 0.538". The fitting includes a Buna-N gasket not installed, and is designed for use with Clippard urethane hose, providing a leak-free connection without additional clamps. The fitting is not intended for constant rotation and requires no more than 9 inch-pounds of torque for sealing.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - TT4-4 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
TT4-4
Minimatic® Slip-On Fitting TT4-4
#10-32 to 1/8" ID Hose "T" Fitting

#10-32 to 1/8" ID Hose "T" Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number TT4-4
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3-3 - Clippard
Specs
Fitting Type Hose Fitting
View Details
Push-Quick Male Elbow, 3/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Brass Barb Fitting - 4CQ4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Brass Barb Fitting - 6CW4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details