1/8" male NPT swivel fitting with a 1/8" barb (internal diameter 0.109") and a nitrile o-ring, designed for non-rotating fluid connections. The fitting has a 7/16" hex head and an overall length of 1.155". Package quantity is 5 per pack. Not to be used as a constant rotation junction.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 15055 |
| Product Name | Brass Fitting |
| Fitting Type | Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting |