Lee Co. (The) 8 mm Shuttle Valve

Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 8 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 7.95 mm Lohm Rate: 32 Lohms max. Maximum Working Pressure: 28 MPa
Request a Quote Datasheet
Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 8 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 7.95 mm Lohm Rate: 32 Lohms max. Maximum Working Pressure: 28 MPa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
8 mm Shuttle Valve
8 mm Shuttle Valve
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 8 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 7.95 mm Lohm Rate: 32 Lohms max. Maximum Working Pressure: 28 MPa

This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 8 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications.

Features

  • Type: Selective Shuttle Valve
  • Diameter: 7.95 mm
  • Lohm Rate: 32 Lohms max.
  • Maximum Working Pressure: 28 MPa
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 8 mm Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
558 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
LFR Series 3-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details