SP0-2002 is a 1/8-27 NPT male swivel fitting with a 1/16-inch barb on the opposite end, designed for hose connections. It features a 7/16-inch hex body, a nitrile gasket (not pre-installed), and is electroless nickel-plated. The fitting measures 0.843 inches in length (A) and 0.718 inches in width (R). It is sold in packs of five and complies with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | SP0-2002 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting |