U.S. Plastic Corporation 2, 4, 6, & 8 Drum Workstations 2710

Description
Theres no need to worry about incidental spills on your factory floor. The 2-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 38.2 Lbs. Load Capacity: 2,400 Lbs. Spill Capacity: 22 gallon. Dimensions: 53 Long x 28.5 Wide x 6 High.
Description
Theres no need to worry about incidental spills on your factory floor. The 2-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 38.2 Lbs. Load Capacity: 2,400 Lbs. Spill Capacity: 22 gallon. Dimensions: 53 Long x 28.5 Wide x 6 High.

Suppliers

Company
Product
Description
Supplier Links
2, 4, 6, & 8 Drum Workstations - 2710 - U.S. Plastic Corporation
Lima, OH, USA
2, 4, 6, & 8 Drum Workstations
2710
2, 4, 6, & 8 Drum Workstations 2710
Theres no need to worry about incidental spills on your factory floor. The 2-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 38.2 Lbs. Load Capacity: 2,400 Lbs. Spill Capacity: 22 gallon. Dimensions: 53 Long x 28.5 Wide x 6 High.

Theres no need to worry about incidental spills on your factory floor. The 2-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 38.2 Lbs. Load Capacity: 2,400 Lbs. Spill Capacity: 22 gallon. Dimensions: 53 Long x 28.5 Wide x 6 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number 2710
Product Name 2, 4, 6, & 8 Drum Workstations
Type Drum Workstation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 8386416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Tekzone hutches - TZ-C040S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 76.0 inch (1930 mm)
Width 48.0 inch (1219.20 mm)
Height 30.0 inch (762 mm)
View Details