RS Components, Ltd.
Workbenches
2848985
Description
SAM ETAB-T20 Workbench
Request a Quote
Email Supplier
Description
SAM ETAB-T20 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
2848985 |
|
Product Name
|
Workbenches |
|
Length
|
78.7 inch (2000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Laminate bench top
Length
78.7 inch (2000 mm)
Width
35.4 inch (900.00 mm)
View Details
Length
33.1 inch (840 mm)
Width
70.9 inch (1800.00 mm)
Height
29.5 inch (750 mm)
View Details
Length
23.6 inch (600 mm)
Width
39.4 inch (1000.00 mm)
Capacity
165 lbs (75 kg)
View Details
Length
29.5 inch (750 mm)
Width
59.1 inch (1500.00 mm)
Height
33.1 inch (840 mm)
View Details