AirClean Systems Endocavity Ultrasound Probe Workstation ACVP50

Description
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Creedmoor, NC, United States
Endocavity Ultrasound Probe Workstation
ACVP50
Endocavity Ultrasound Probe Workstation ACVP50
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes.
AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process.
The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power.

Standard Features

  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
  • Removable front panel provides easy access for refilling bottles
  • Two-speed fan
  • Wall-mount or counter-top position for convenient access
  • SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics.

Safety Features

  • Meets OSHA and JCAHO regulatory requirements
  • Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number ACVP50
Product Name Endocavity Ultrasound Probe Workstation
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC632MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details