OxyGenie is a portable, benchtop low-oxygen culture system designed for short-term physiological cell studies under physoxic conditions. It features six silicone culture wells seated on microscope slides of 170µm, 500µm, and 1mm thickness, with a focal plane 1.8mm from the bottom of the heater plate. Temperature control ranges from ambient to 60°C with ±0.3°C accuracy on the specimen, and an external sensor is included for calibration. The device operates on battery power for up to 2 hours and supports gas mixtures of 0-21% O₂ and 0-10% CO₂ using nitrogen as a carrier. It measures 387mm width, 300mm depth, and 157mm height, weighs 8kg, and includes a touch screen for parameter adjustment and data logging to USB. Irradiation compatibility requires removal from the device prior to treatment.
OxyGenie is a low oxygen culture system for plant and cell biology. A miniaturized incubation platform, OxyGenie delivers researchers a small, portable and continuous physoxic (hypoxic) environment for short term physiological oxygen and temperature studies.
OxyGenie is ideal for conducting high resolution microscopy or irradiation under physiological oxygen conditions, further extending the time in which your cells can be exposed to in vivo like cell growth conditions. OxyGenie is a key tool for use in proof of concept or start-up validation for physiological cell culture within your lab, with minimal risk.
All life science related research can now utilize technology delivering controlled, physiologically relevant conditions at an economical price! Get results equivalent to research carried out within an InvivO2 workstation with OxyGenie (cell morphology and cell health).
Standard Features
| Baker | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | OxyGenie |
| Product Name | Low Oxygen Culture System |
| Type | Cleanroom |