Bonomi North America, Inc. Full Port Brass Ball Valve 253N-1/4

Description
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 253N-1/4 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
253N-1/4
Full Port Brass Ball Valve 253N-1/4
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators

Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 253N-1/4
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161L-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Oval Handle for Brass Ball Valve - 6120-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details