TE Connectivity Solenoid Valves 5000006827-SE

Description
Body Features Body Material : Brass Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000006827-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000006827-SE
Solenoid Valves 5000006827-SE
Body Features Body Material : Brass Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Body Material : Brass

Configuration Features


  • Electrical Connection : Screw Terminal with Cable Gland

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT

Operation/Application


  • Operational Use Specification : General Purpose - 24VDC

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000006827-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007535-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010227-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005321-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000011103-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details