Acme Engineering Products Y Type Strainer FY Series

Description
The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large nominal bore straining requirements. ​ These strainers are commonly used in pipelines to prevent damage to Gauges, pumps, control valves, Flowmeters, and other process equipment. Sizes available from 2” to 48” (larger sizes are available), designed in accordance with ASME Section VIII Div. I. Strainers available in CS,CSRL,SS304,SS316, Duplex,Super Duplex, standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request).​ Hinged covers & Swing bolt opening available for quick opening
Request a Quote
Description
The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large nominal bore straining requirements. ​ These strainers are commonly used in pipelines to prevent damage to Gauges, pumps, control valves, Flowmeters, and other process equipment. Sizes available from 2” to 48” (larger sizes are available), designed in accordance with ASME Section VIII Div. I. Strainers available in CS,CSRL,SS304,SS316, Duplex,Super Duplex, standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request).​ Hinged covers & Swing bolt opening available for quick opening
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FY Series consists of fabricated Y strainers designed for use in process, power, chemical, oil and gas, and water and waste applications, handling pressures up to 6170 PSIG and temperatures up to 800°F. Constructed from ductile iron, carbon steel, stainless steel, or other materials, they feature perforated 304 stainless steel screens as standard and include a bolted cover with a drain plug. End connections include threaded (NPT), socketweld, buttweld, flat face, raised face, and RTJ flanged, compliant with ASME B16.34 and B16.5. The strainers are certified to ASME B31.1, B31.3, B31.4, and Section VIII, Div. 1, with U-stamping available. Standard sizes range from 2 to 24 inches, with open area ratios between 2.6 and 4.6 depending on size. Installation is permissible in horizontal or vertical orientations.

Datasheet Summary
Powered by GS/AI

The FY Series consists of fabricated Y strainers designed for use in process, power, chemical, oil and gas, and water and waste applications, handling pressures up to 6170 PSIG and temperatures up to 800°F. Constructed from ductile iron, carbon steel, stainless steel, or other materials, they feature perforated 304 stainless steel screens as standard and include a bolted cover with a drain plug. End connections include threaded (NPT), socketweld, buttweld, flat face, raised face, and RTJ flanged, compliant with ASME B16.34 and B16.5. The strainers are certified to ASME B31.1, B31.3, B31.4, and Section VIII, Div. 1, with U-stamping available. Standard sizes range from 2 to 24 inches, with open area ratios between 2.6 and 4.6 depending on size. Installation is permissible in horizontal or vertical orientations.

Suppliers

Company
Product
Description
Supplier Links
Y Type Strainer - FY Series - Acme Engineering Products
Mooers, NY, USA
Y Type Strainer
FY Series
Y Type Strainer FY Series
The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large nominal bore straining requirements. ​ These strainers are commonly used in pipelines to prevent damage to Gauges, pumps, control valves, Flowmeters, and other process equipment. Sizes available from 2” to 48” (larger sizes are available), designed in accordance with ASME Section VIII Div. I. Strainers available in CS,CSRL,SS304,SS316, Duplex,Super Duplex, standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request).​ Hinged covers & Swing bolt opening available for quick opening

The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large nominal bore straining requirements.

​

These strainers are commonly used in pipelines to prevent damage to Gauges, pumps, control valves, Flowmeters, and other process equipment. Sizes available from 2” to 48” (larger sizes are available), designed in accordance with ASME Section VIII Div. I. Strainers available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request).​ Hinged covers & Swing bolt opening available for quick opening

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Strainers
Product Number FY Series
Product Name Y Type Strainer
Strainer Style Strainer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Conical / Temporary Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-03-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Automatic Scraper-Strainer - ACRS-OF-10-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Automatic Scraper-Strainer - ACRS-OF-24-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details