Lee Co. (The) 500 High Pressure Flow Control

Description
This high pressure, miniature flow control valve is 0.500 inches in diameter and 1.8 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 8000 psi
Request a Quote Datasheet
Description
This high pressure, miniature flow control valve is 0.500 inches in diameter and 1.8 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 8000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 High Pressure Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
500 High Pressure Flow Control
500 High Pressure Flow Control
This high pressure, miniature flow control valve is 0.500 inches in diameter and 1.8 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 8000 psi

This high pressure, miniature flow control valve is 0.500 inches in diameter and 1.8 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.500 inches
  • Metered Flow Range: 40 - 260 Lohms
  • Maximum Working Pressure: 8000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 High Pressure Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

250 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
LHL Series Latching 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details