DFT Inc. Pneumatic Control Valves DFT® LSV-100™

Description
The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used for modulating control or for on/off gas, liquid and steam applications. Class IV shutoff is standard. Features: 1/2” to 6” ANSI 150 and 300 Carbon Steel and Alloy Steel ANSI RF ends Top entry Globe design Characterized trim - Equal Percentage, Linear, Quick Opening Pneumatic Actuation
Request a Quote
Description
The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used for modulating control or for on/off gas, liquid and steam applications. Class IV shutoff is standard. Features: 1/2” to 6” ANSI 150 and 300 Carbon Steel and Alloy Steel ANSI RF ends Top entry Globe design Characterized trim - Equal Percentage, Linear, Quick Opening Pneumatic Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DFT® LSV-100® Control Valve is designed for flanged applications and is suitable for modulating control or on/off service for gas, liquid, and steam. It features a replaceable trim that can be accessed through the bonnet, allowing for maintenance without removing the valve from the pipeline. The valve is constructed from carbon or alloy steel with stainless steel internals, and it is available in sizes ranging from 3/4,Äù to 4,Äù with ANSI Class 150 and 300 ratings. The LSV-100® offers a Class IV shutoff standard and is equipped with characterized trim options, including equal percentage, linear, and quick opening, to suit various control requirements. The valve operates with pneumatic actuation and is designed for pressure drops up to 600 psi in non-cavitating environments.

Datasheet Summary
Powered by GS/AI

The DFT® LSV-100® Control Valve is designed for flanged applications and is suitable for modulating control or on/off service for gas, liquid, and steam. It features a replaceable trim that can be accessed through the bonnet, allowing for maintenance without removing the valve from the pipeline. The valve is constructed from carbon or alloy steel with stainless steel internals, and it is available in sizes ranging from 3/4,Äù to 4,Äù with ANSI Class 150 and 300 ratings. The LSV-100® offers a Class IV shutoff standard and is equipped with characterized trim options, including equal percentage, linear, and quick opening, to suit various control requirements. The valve operates with pneumatic actuation and is designed for pressure drops up to 600 psi in non-cavitating environments.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Exton, PA, United States
Pneumatic Control Valves
DFT® LSV-100™
Pneumatic Control Valves DFT® LSV-100™
The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used for modulating control or for on/off gas, liquid and steam applications. Class IV shutoff is standard. Features: 1/2” to 6” ANSI 150 and 300 Carbon Steel and Alloy Steel ANSI RF ends Top entry Globe design Characterized trim - Equal Percentage, Linear, Quick Opening Pneumatic Actuation

The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used for modulating control or for on/off gas, liquid and steam applications. Class IV shutoff is standard.

Features:

  • 1/2” to 6”
  • ANSI 150 and 300
  • Carbon Steel and Alloy Steel
  • ANSI RF ends
  • Top entry
  • Globe design
  • Characterized trim - Equal Percentage, Linear, Quick Opening
  • Pneumatic Actuation
Supplier's Site Datasheet

Technical Specifications

  DFT Inc.
Product Category Industrial Valves
Product Number DFT® LSV-100™
Product Name Pneumatic Control Valves
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
Maximum Pressure 80.00 to 750.00 psi (56.3 to 528 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details
Insert Wafer Check Valves - DFT® FBC™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details