High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 100112LF-2 |
| Product Name | High Flow Rate Spring Loaded Lead Free Brass Foot Valve |
| Valve Type | Foot Valve; Check; Shut Off |
| Primary Material | Brass / Bronze |
| Media | Water; Gas |
| Valve Size | 2.00 inch (50.80 mm) |