Lee Co. (The) Performance Racing Solenoid Valve

Description
The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of O-rings. This combination of features provides the smallest package size, lightest weight, and lowest power consumption of our solenoid valves that are rated for 3000 psi operating pressures. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.10 lbs max
Request a Quote Datasheet
Description
The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of O-rings. This combination of features provides the smallest package size, lightest weight, and lowest power consumption of our solenoid valves that are rated for 3000 psi operating pressures. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.10 lbs max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Performance Racing Solenoid Valve -  - Lee Co. (The)
Westbrook, CT, USA
Performance Racing Solenoid Valve
Performance Racing Solenoid Valve
The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of O-rings. This combination of features provides the smallest package size, lightest weight, and lowest power consumption of our solenoid valves that are rated for 3000 psi operating pressures. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.10 lbs max

The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of O-rings. This combination of features provides the smallest package size, lightest weight, and lowest power consumption of our solenoid valves that are rated for 3000 psi operating pressures.

Features

  • Lohm Rate: 3500 Lohms max
  • Operating Pressure: 3000 psid
  • Leakage: 1 cc / minute max
  • Weight: 0.10 lbs max
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Performance Racing Solenoid Valve
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Pressure Relief Valve in Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
1000 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details