TE Connectivity Solenoid Valves 5000007658-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : Intrinsically Safe Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : Intrinsically Safe Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000007658-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000007658-SE
Solenoid Valves 5000007658-SE
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Operational Use Specification : Intrinsically Safe Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Screw Terminal with Cable Gland

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT

Operation/Application


  • Operational Use Specification : Intrinsically Safe

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000007658-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010176-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010106-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008801-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010012-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details