Minimatic® ST0-2 is a #10-32 male to 1/16" ID barb swivel fitting made of electroless nickel-plated brass. It has a 5/16" hex drive, is designed for use with Clippard urethane hose, and holds to the burst pressure of the hose without additional clamps. A gasket is included but not installed. Dimensions include an overall length of 0.578" and a through diameter of 0.052".
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | ST0-2 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting |