Tymphany Corporation Speakers PMT-37N28AL01-04

Description
3.78 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PMT-37N28AL01-04-ND - DigiKey
Thief River Falls, MN, United States
3.78 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round

3.78 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PMT-37N28AL01-04-ND
Product Name Speakers
Resonance Frequency 168 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speaker - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
 - 7243112 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
Size 0.91 inch (23 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, In-Ceiling Speaker - HSi 460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details