Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker HSi 460T2

Description
Dual 3/4-inch tweeters 6 -inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR5
Datasheet
Description
Dual 3/4-inch tweeters 6 -inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - HSi 460T2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
HSi 460T2
Home Audio, In-Ceiling Speaker HSi 460T2
Dual 3/4-inch tweeters 6 -inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR5

Dual 3/4-inch tweeters
6 -inch Boston Deep Channel® woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Reduced Bezel Design for seamless integration with the wall or ceiling
Magnetic grilles for easy installation
Optional new construction bracket NCBR5

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi 460T2
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
Home Audio, In-Wall Speaker - HSi 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details